Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W 5% 1206 D55342E07B2K70RT1

Description
RES 2.7Kohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 5% 1206 - D55342E07B2K70RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 5% 1206
D55342E07B2K70RT1
RES 2.7K OHM 1/4W 5% 1206 D55342E07B2K70RT1
RES 2.7Kohm 1/4W 5% 1206

RES 2.7Kohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2K70RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2K70RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2K70RT1TR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2K70RT1 764-D55342E07B2K70RT1TR-ND
Product Name RES 2.7K OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details