2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
THIN FILM,1206,1/4W,2K,1%
Resistor,Thin Film,2KOhms,100WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-D55342E07B2E00RWS-ND | D55342E07B2E00RWS | 96M7785 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,1206,1/4W,2K,1%,25PPM,R/.01%,BULK | Resistor,thin Film,2Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |