Vishay Intertechnology, Inc. Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B2B71RT5

Description
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B2B71RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B2B71RT5
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B2B71RT5
Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B71RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B71RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B71RT5TR-ND
2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B71RT5 764-D55342E07B2B71RT5TR-ND
Product Name Res Thin Film 1206 2.71K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers