Vishay Intertechnology, Inc. RES 2.52K OHM 1/4W 0.1% 1206 D55342E07B2B52RWS

Description
RES 2.52Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.52Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 1/4W 0.1% 1206 - D55342E07B2B52RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/4W 0.1% 1206
D55342E07B2B52RWS
RES 2.52K OHM 1/4W 0.1% 1206 D55342E07B2B52RWS
RES 2.52Kohm 1/4W 0.1% 1206

RES 2.52Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B52RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B52RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2B52RWS-ND
2.52 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.52 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B52RWS 764-D55342E07B2B52RWS-ND
Product Name RES 2.52K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers