Vishay Intertechnology, Inc. RES 2.37K OHM 1/4W 0.1% 1206 D55342E07B2B37RTS

Description
RES 2.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/4W 0.1% 1206 - D55342E07B2B37RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/4W 0.1% 1206
D55342E07B2B37RTS
RES 2.37K OHM 1/4W 0.1% 1206 D55342E07B2B37RTS
RES 2.37Kohm 1/4W 0.1% 1206

RES 2.37Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B37RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B37RTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B37RTSTR-ND
2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B37RTS 764-D55342E07B2B37RTSTR-ND
Product Name RES 2.37K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers