Vishay Intertechnology, Inc. RES 28.4K OHM 1/4W 0.1% 1206 D55342E07B28B4CWS

Description
RES 28.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 28.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/4W 0.1% 1206 - D55342E07B28B4CWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/4W 0.1% 1206
D55342E07B28B4CWS
RES 28.4K OHM 1/4W 0.1% 1206 D55342E07B28B4CWS
RES 28.4Kohm 1/4W 0.1% 1206

RES 28.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B28B4CWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B28B4CWS-ND
Chip Resistor - Surface Mount 764-D55342E07B28B4CWS-ND
28.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

28.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B28B4CWS 764-D55342E07B28B4CWS-ND
Product Name RES 28.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 28400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details