Vishay Intertechnology, Inc. RES 280K OHM 1/4W 1% 1206 D55342E07B280ECT0

Description
RES 280Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 280Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/4W 1% 1206 - D55342E07B280ECT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/4W 1% 1206
D55342E07B280ECT0
RES 280K OHM 1/4W 1% 1206 D55342E07B280ECT0
RES 280Kohm 1/4W 1% 1206

RES 280Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B280ECT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B280ECT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B280ECT0TR-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B280ECT0 764-D55342E07B280ECT0TR-ND
Product Name RES 280K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers