Vishay Intertechnology, Inc. RES 261 OHM 1/4W 1% 1206 D55342E07B261DRT5

Description
RES 261ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 261ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/4W 1% 1206 - D55342E07B261DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 1% 1206
D55342E07B261DRT5
RES 261 OHM 1/4W 1% 1206 D55342E07B261DRT5
RES 261ohm 1/4W 1% 1206

RES 261ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B261DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B261DRT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B261DRT5TR-ND
261 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

261 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B261DRT5 764-D55342E07B261DRT5TR-ND
Product Name RES 261 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details