Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W 1% 1206 D55342E07B1E69RWS

Description
RES 1.69Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W 1% 1206 - D55342E07B1E69RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W 1% 1206
D55342E07B1E69RWS
RES 1.69K OHM 1/4W 1% 1206 D55342E07B1E69RWS
RES 1.69Kohm 1/4W 1% 1206

RES 1.69Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1E69RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1E69RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B1E69RWS-ND
1.69 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.69 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,1.69Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 96M7781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,1.69Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
96M7781
Resistor,thin Film,1.69Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 96M7781
Resistor,Thin Film,1.69KOhms,100WV ,1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,1.69KOhms,100WV,1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B1E69RWS 764-D55342E07B1E69RWS-ND 96M7781
Product Name RES 1.69K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,1.69Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details