Vishay Intertechnology, Inc. RES 1.54K OHM 1/4W 1% 1206 D55342E07B1E54RTS

Description
RES 1.54Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 1.54Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/4W 1% 1206 - D55342E07B1E54RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/4W 1% 1206
D55342E07B1E54RTS
RES 1.54K OHM 1/4W 1% 1206 D55342E07B1E54RTS
RES 1.54Kohm 1/4W 1% 1206

RES 1.54Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1E54RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1E54RTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B1E54RTSTR-ND
1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1E54RTS 764-D55342E07B1E54RTSTR-ND
Product Name RES 1.54K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details