Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R D55342E07B1B91RT0

Description
THIN FILM,1206,1/4W,1.91K ,.1%,25PPM,R/.01%,T/ R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,1.91K ,.1%,25PPM,R/.01%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R - D55342E07B1B91RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R
D55342E07B1B91RT0
THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R D55342E07B1B91RT0
THIN FILM,1206,1/4W,1.91K ,.1%,25PPM,R/.01%,T/ R

THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B91RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B91RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1B91RT0TR-ND
1.91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1B91RT0 764-D55342E07B1B91RT0TR-ND
Product Name THIN FILM,1206,1/4W,1.91K,.1%,25PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details