Vishay Intertechnology, Inc. RES 1.35K OHM 1/4W 0.1% 1206 D55342E07B1B35RWI

Description
RES 1.35Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.35Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/4W 0.1% 1206 - D55342E07B1B35RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/4W 0.1% 1206
D55342E07B1B35RWI
RES 1.35K OHM 1/4W 0.1% 1206 D55342E07B1B35RWI
RES 1.35Kohm 1/4W 0.1% 1206

RES 1.35Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B35RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B35RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B1B35RWI-ND
1.35 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.35 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1B35RWI 764-D55342E07B1B35RWI-ND
Product Name RES 1.35K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details