Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W 0.1% 1206 D55342E07B1B30RT5

Description
RES 1.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W 0.1% 1206 - D55342E07B1B30RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W 0.1% 1206
D55342E07B1B30RT5
RES 1.3K OHM 1/4W 0.1% 1206 D55342E07B1B30RT5
RES 1.3Kohm 1/4W 0.1% 1206

RES 1.3Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B30RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B30RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1B30RT5TR-ND
1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1B30RT5 764-D55342E07B1B30RT5TR-ND
Product Name RES 1.3K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers