Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B1B00MT0

Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B1B00MT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B00MT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1B00MT0TR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,1K,.1%,25PPM,M/1%,T/R - D55342E07B1B00MT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1K,.1%,25PPM,M/1%,T/R
D55342E07B1B00MT0
THIN FILM,1206,1/4W,1K,.1%,25PPM,M/1%,T/R D55342E07B1B00MT0
THIN FILM,1206,1/4W,1K,.1 %,25PPM,M/1%,T/R

THIN FILM,1206,1/4W,1K,.1%,25PPM,M/1%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B1B00MT0TR-ND D55342E07B1B00MT0
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,1K,.1%,25PPM,M/1%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details