Vishay Intertechnology, Inc. RES 19.1K OHM 1/4W 1% 1206 D55342E07B19E1RWS

Description
RES 19.1Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 19.1Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/4W 1% 1206 - D55342E07B19E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/4W 1% 1206
D55342E07B19E1RWS
RES 19.1K OHM 1/4W 1% 1206 D55342E07B19E1RWS
RES 19.1Kohm 1/4W 1% 1206

RES 19.1Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B19E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B19E1RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B19E1RWS-ND
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B19E1RWS 764-D55342E07B19E1RWS-ND
Product Name RES 19.1K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details