Vishay Intertechnology, Inc. Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B174ERWS

Description
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B174ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B174ERWS
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B174ERWS
Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B174ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B174ERWS-ND
Chip Resistor - Surface Mount 764-D55342E07B174ERWS-ND
174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B174ERWS 764-D55342E07B174ERWS-ND
Product Name Res Thin Film 1206 174K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details