Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B15E0RT1

Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B15E0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B15E0RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B15E0RT1TR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR - D55342E07B15E0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR
D55342E07B15E0RT1
THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR D55342E07B15E0RT1
THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR

THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B15E0RT1TR-ND D55342E07B15E0RT1
Product Name Chip Resistor - Surface Mount THIN FILM, 1206,1/4W, 15K,1%,25PPM,R/.01% ,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers