Vishay Intertechnology, Inc. THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR D55342E07B110BRT0

Description
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet
Description
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR - D55342E07B110BRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR
D55342E07B110BRT0
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR D55342E07B110BRT0
THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01 % ,TR

THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B110BRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B110BRT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B110BRT0TR-ND
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B110BRT0 764-D55342E07B110BRT0TR-ND
Product Name THIN FILM, 1206,1/4W, 110K,.1%,25PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details