Vishay Intertechnology, Inc. RES 100 OHM 1/4W 0.1% 1206 D55342E07B100ARTS

Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 0.1% 1206 - D55342E07B100ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 0.1% 1206
D55342E07B100ARTS
RES 100 OHM 1/4W 0.1% 1206 D55342E07B100ARTS
RES 100ohm 1/4W 0.1% 1206

RES 100ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B100ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B100ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B100ARTSTR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 100 0.1% R Ts Vishay - 13N3874 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 100 0.1% R Ts Vishay
13N3874
D55342E 25Ppm 1206 100 0.1% R Ts Vishay 13N3874
D55342E 25PPM 1206 100 0.1% R TS

D55342E 25PPM 1206 100 0.1% R TS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B100ARTS 764-D55342E07B100ARTSTR-ND 13N3874
Product Name RES 100 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 100 0.1% R Ts Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details