Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Y5VH6UL2R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Y5VH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Y5VH6UL2R-ND
Ceramic Capacitors D472Z25Y5VH6UL2R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472Z25Y5VH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Y5VH6UL2R
Capacitors - Ceramic Capacitors D472Z25Y5VH6UL2R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site
Ceramic Capacitors - D472Z25Y5VH6UL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472Z25Y5VH6UL2R
Ceramic Capacitors D472Z25Y5VH6UL2R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D472Z25Y5VH6UL2R-ND D472Z25Y5VH6UL2R D472Z25Y5VH6UL2R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details