Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Y5VH6UJ5R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Y5VH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Y5VH6UJ5R-ND
Ceramic Capacitors D472Z25Y5VH6UJ5R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D472Z25Y5VH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472Z25Y5VH6UJ5R
Ceramic Capacitors D472Z25Y5VH6UJ5R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D472Z25Y5VH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Y5VH6UJ5R
Capacitors - Ceramic Capacitors D472Z25Y5VH6UJ5R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site
D 100V 4,7Nf -20/% Y5V Ammo E3 Vishay - 91K9000 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf -20/% Y5V Ammo E3 Vishay
91K9000
D 100V 4,7Nf -20/% Y5V Ammo E3 Vishay 91K9000
D 100V 4,7NF -20/% Y5V AMMO E3

D 100V 4,7NF -20/% Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472Z25Y5VH6UJ5R-ND D472Z25Y5VH6UJ5R D472Z25Y5VH6UJ5R 91K9000
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 4,7Nf -20/% Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers