Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Y5VH6TJ5R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Y5VH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Y5VH6TJ5R-ND
Ceramic Capacitors D472Z25Y5VH6TJ5R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472Z25Y5VH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Y5VH6TJ5R
Capacitors - Ceramic Capacitors D472Z25Y5VH6TJ5R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site
D 100V 4,7Nf -20/% Y5V Reel E3 Vishay - 91K8998 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf -20/% Y5V Reel E3 Vishay
91K8998
D 100V 4,7Nf -20/% Y5V Reel E3 Vishay 91K8998
D 100V 4,7NF -20/% Y5V REEL E3

D 100V 4,7NF -20/% Y5V REEL E3

Supplier's Site
Ceramic Capacitors - D472Z25Y5VH6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472Z25Y5VH6TJ5R
Ceramic Capacitors D472Z25Y5VH6TJ5R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472Z25Y5VH6TJ5R-ND D472Z25Y5VH6TJ5R 91K8998 D472Z25Y5VH6TJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 4,7Nf -20/% Y5V Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers