Vishay Intertechnology, Inc. Ceramic Capacitors D472Z20Y5VF6UJ5R

Description
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z20Y5VF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z20Y5VF6UJ5R-ND
Ceramic Capacitors D472Z20Y5VF6UJ5R-ND
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472Z20Y5VF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z20Y5VF6UJ5R
Capacitors - Ceramic Capacitors D472Z20Y5VF6UJ5R
CAP CER 4700PF 50V Y5V RADIAL

CAP CER 4700PF 50V Y5V RADIAL

Supplier's Site
D 50V 4,7Nf -20/% Y5V Ammo E3 Vishay - 91K8990 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 4,7Nf -20/% Y5V Ammo E3 Vishay
91K8990
D 50V 4,7Nf -20/% Y5V Ammo E3 Vishay 91K8990
D 50V 4,7NF -20/% Y5V AMMO E3

D 50V 4,7NF -20/% Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D472Z20Y5VF6UJ5R-ND D472Z20Y5VF6UJ5R 91K8990
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 4,7Nf -20/% Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers