Vishay Intertechnology, Inc. Ceramic Capacitors D472M33Z5UL6UJ5R

Description
4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5215TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5215TB-ND
Ceramic Capacitors BC5215TB-ND
4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5215CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5215CT-ND
Ceramic Capacitors BC5215CT-ND
4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial, Full Reel; Capacitance Vishay - 27X7675 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial, Full Reel; Capacitance Vishay
27X7675
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial, Full Reel; Capacitance Vishay 27X7675
CERAMIC CAPACITOR, 4700PF, 500V, Z5U, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Product Range:D Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 500V, Z5U, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Product Range:D Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial; Capacitance Vishay - 91K8985 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial; Capacitance Vishay
91K8985
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial; Capacitance Vishay 91K8985
CERAMIC CAPACITOR, 4700PF, 500V, Z5U, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 500V, Z5U, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, 4700Pf, 500V, Z5U Rohs Compliant Vishay - 68AH9702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 4700Pf, 500V, Z5U Rohs Compliant Vishay
68AH9702
Cap, Disc, 4700Pf, 500V, Z5U Rohs Compliant Vishay 68AH9702
CAP, DISC, 4700PF, 500V, Z5U ROHS COMPLIANT: YES

CAP, DISC, 4700PF, 500V, Z5U ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5215TB-ND 27X7675 91K8985 68AH9702
Product Name Ceramic Capacitors Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial, Full Reel; Capacitance Vishay Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial; Capacitance Vishay Cap, Disc, 4700Pf, 500V, Z5U Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers