Vishay Intertechnology, Inc. Ceramic Capacitors D472M25Z5UH65J5R

Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472M25Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472M25Z5UH65J5R-ND
Ceramic Capacitors D472M25Z5UH65J5R-ND
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay - 91K8982 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay
91K8982
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay 91K8982
D 100V 4,7nF ±20% Z5U BULK e3

D 100V 4,7nF ±20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D472M25Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472M25Z5UH65J5R
Capacitors - Ceramic Capacitors D472M25Z5UH65J5R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D472M25Z5UH65J5R-ND 91K8982 D472M25Z5UH65J5R
Product Name Ceramic Capacitors D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers