Vishay Intertechnology, Inc. Ceramic Capacitors D472K43Y5PL6TJ5R

Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K43Y5PL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K43Y5PL6TJ5R-ND
Ceramic Capacitors D472K43Y5PL6TJ5R-ND
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472K43Y5PL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K43Y5PL6TJ5R
Capacitors - Ceramic Capacitors D472K43Y5PL6TJ5R
CAP CER 4700PF 500V Y5P RADIAL

CAP CER 4700PF 500V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D472K43Y5PL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472K43Y5PL6TJ5R
Ceramic Capacitors D472K43Y5PL6TJ5R
CAP CER 4700PF 500V Y5P RADIAL

CAP CER 4700PF 500V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D472K43Y5PL6TJ5R-ND D472K43Y5PL6TJ5R D472K43Y5PL6TJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details