Vishay Intertechnology, Inc. Ceramic Capacitors D472K43Y5PL65J5R

Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K43Y5PL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K43Y5PL65J5R-ND
Ceramic Capacitors D472K43Y5PL65J5R-ND
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472K43Y5PL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K43Y5PL65J5R
Capacitors - Ceramic Capacitors D472K43Y5PL65J5R
CAP CER 4700PF 500V Y5P RADIAL

CAP CER 4700PF 500V Y5P RADIAL

Supplier's Site
D 500V 4,7Nf ±10% Y5P Bulk E3 Vishay - 91K8962 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% Y5P Bulk E3 Vishay
91K8962
D 500V 4,7Nf ±10% Y5P Bulk E3 Vishay 91K8962
D 500V 4,7nF ±10% Y5P BULK e3

D 500V 4,7nF ±10% Y5P BULK e3

Supplier's Site
Ceramic Capacitors - D472K43Y5PL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472K43Y5PL65J5R
Ceramic Capacitors D472K43Y5PL65J5R
CAP CER 4700PF 500V Y5P RADIAL

CAP CER 4700PF 500V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472K43Y5PL65J5R-ND D472K43Y5PL65J5R 91K8962 D472K43Y5PL65J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 4,7Nf ±10% Y5P Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers