Vishay Intertechnology, Inc. Ceramic Capacitors D472K33Y5PH65L2R

Description
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K33Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K33Y5PH65L2R-ND
Ceramic Capacitors D472K33Y5PH65L2R-ND
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 4,7Nf ±10% Y5P Bulk E3 Vishay - 91K8951 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf ±10% Y5P Bulk E3 Vishay
91K8951
D 100V 4,7Nf ±10% Y5P Bulk E3 Vishay 91K8951
D 100V 4,7nF ±10% Y5P BULK e3

D 100V 4,7nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D472K33Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K33Y5PH65L2R
Capacitors - Ceramic Capacitors D472K33Y5PH65L2R
CAP CER 4700PF 100V Y5P RADIAL

CAP CER 4700PF 100V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D472K33Y5PH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472K33Y5PH65L2R
Ceramic Capacitors D472K33Y5PH65L2R
CAP CER 4700PF 100V Y5P RADIAL

CAP CER 4700PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472K33Y5PH65L2R-ND 91K8951 D472K33Y5PH65L2R D472K33Y5PH65L2R
Product Name Ceramic Capacitors D 100V 4,7Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers