Vishay Intertechnology, Inc. Ceramic Capacitors D471K20Y5PH6TL2R

Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K20Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K20Y5PH6TL2R-ND
Ceramic Capacitors D471K20Y5PH6TL2R-ND
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D471K20Y5PH6TL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D471K20Y5PH6TL2R
Ceramic Capacitors D471K20Y5PH6TL2R
CAP CER 470PF 100V Y5P RADIAL

CAP CER 470PF 100V Y5P RADIAL

Supplier's Site Datasheet
D 100V 470Pf ± 10% Y5P Reel E3 Vishay - 91K8917 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 470Pf ± 10% Y5P Reel E3 Vishay
91K8917
D 100V 470Pf ± 10% Y5P Reel E3 Vishay 91K8917
D 100V 470pF ± 10% Y5P REEL e3

D 100V 470pF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D471K20Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D471K20Y5PH6TL2R
Capacitors - Ceramic Capacitors D471K20Y5PH6TL2R
CAP CER 470PF 100V Y5P RADIAL

CAP CER 470PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D471K20Y5PH6TL2R-ND D471K20Y5PH6TL2R 91K8917 D471K20Y5PH6TL2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 470Pf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF430J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details