Vishay Intertechnology, Inc. Ceramic Capacitors D471K20Y5PH63L2R

Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K20Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K20Y5PH63L2R-ND
Ceramic Capacitors D471K20Y5PH63L2R-ND
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2243 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
81R2243
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 81R2243
Ceramic Disc & Plate Capacitor, D Series, 470 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 470 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - D471K20Y5PH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D471K20Y5PH63L2R
Ceramic Capacitors D471K20Y5PH63L2R
CAP CER 470PF 100V Y5P RADIAL

CAP CER 470PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D471K20Y5PH63L2R-ND 81R2243 D471K20Y5PH63L2R
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers