Vishay Intertechnology, Inc. Ceramic Capacitors D471K20Y5PH63J5R

Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K20Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K20Y5PH63J5R-ND
Ceramic Capacitors D471K20Y5PH63J5R-ND
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
81R2242
Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 81R2242
Ceramic Disc & Plate Capacitor, D Series, 470 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 470 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D471K20Y5PH63J5R-ND 81R2242
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 470 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details