Vishay Intertechnology, Inc. Ceramic Capacitors D470K20SL0H6UJ5R

Description
47pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470K20SL0H6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470K20SL0H6UJ5R-ND
Ceramic Capacitors D470K20SL0H6UJ5R-ND
47pF ±10% 100V Ceramic Capacitor SL Radial, Disc

47pF ±10% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 100V 47Pf ±10% Sl Ammo E3 Vishay - 91K8894 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 47Pf ±10% Sl Ammo E3 Vishay
91K8894
D 100V 47Pf ±10% Sl Ammo E3 Vishay 91K8894
D 100V 47pF ±10% SL AMMO e3

D 100V 47pF ±10% SL AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D470K20SL0H6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D470K20SL0H6UJ5R
Capacitors - Ceramic Capacitors D470K20SL0H6UJ5R
CAP CER 47PF 100V SL RADIAL

CAP CER 47PF 100V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D470K20SL0H6UJ5R-ND 91K8894 D470K20SL0H6UJ5R
Product Name Ceramic Capacitors D 100V 47Pf ±10% Sl Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers