47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
CAP CER 47PF 500V U2J RADIAL
D 500V 47pF ±2% U2J REEL e3
CAP CER 47PF 500V U2J RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D470G29U2JL6TJ5R-ND | D470G29U2JL6TJ5R | 91K8865 | D470G29U2JL6TJ5R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | D 500V 47Pf ±2% U2J Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |