Vishay Precision Group Ceramic Capacitors D392M25Z5UH6UJ5R

Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392M25Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392M25Z5UH6UJ5R-ND
Ceramic Capacitors D392M25Z5UH6UJ5R-ND
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D392M25Z5UH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D392M25Z5UH6UJ5R
Ceramic Capacitors D392M25Z5UH6UJ5R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site
D 100V 3,9Nf ±20% Z5U Ammo E3 Vishay - 91K8754 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf ±20% Z5U Ammo E3 Vishay
91K8754
D 100V 3,9Nf ±20% Z5U Ammo E3 Vishay 91K8754
D 100V 3,9nF ±20% Z5U AMMO e3

D 100V 3,9nF ±20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D392M25Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392M25Z5UH6UJ5R
Capacitors - Ceramic Capacitors D392M25Z5UH6UJ5R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D392M25Z5UH6UJ5R-ND D392M25Z5UH6UJ5R 91K8754 D392M25Z5UH6UJ5R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 3,9Nf ±20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details