Vishay Precision Group Ceramic Capacitors D392M25Z5UH65L2R

Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392M25Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392M25Z5UH65L2R-ND
Ceramic Capacitors D392M25Z5UH65L2R-ND
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 3,9Nf ±20% Z5U Bulk E3 Vishay - 91K8759 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf ±20% Z5U Bulk E3 Vishay
91K8759
D 100V 3,9Nf ±20% Z5U Bulk E3 Vishay 91K8759
D 100V 3,9nF ±20% Z5U BULK e3

D 100V 3,9nF ±20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D392M25Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392M25Z5UH65L2R
Capacitors - Ceramic Capacitors D392M25Z5UH65L2R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D392M25Z5UH65L2R-ND 91K8759 D392M25Z5UH65L2R
Product Name Ceramic Capacitors D 100V 3,9Nf ±20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers