Vishay Precision Group Ceramic Capacitors D392K29Y5PH63L2R

Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392K29Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392K29Y5PH63L2R-ND
Ceramic Capacitors D392K29Y5PH63L2R-ND
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D392K29Y5PH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392K29Y5PH63L2R
Capacitors - Ceramic Capacitors D392K29Y5PH63L2R
CAP CER 3900PF 100V Y5P RADIAL

CAP CER 3900PF 100V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D392K29Y5PH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D392K29Y5PH63L2R
Ceramic Capacitors D392K29Y5PH63L2R
CAP CER 3900PF 100V Y5P RADIAL

CAP CER 3900PF 100V Y5P RADIAL

Supplier's Site
D 100V 3,9Nf ±10% Y5P Bulk E3 Vishay - 91K8745 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf ±10% Y5P Bulk E3 Vishay
91K8745
D 100V 3,9Nf ±10% Y5P Bulk E3 Vishay 91K8745
D 100V 3,9nF ±10% Y5P BULK e3

D 100V 3,9nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D392K29Y5PH63L2R-ND D392K29Y5PH63L2R D392K29Y5PH63L2R 91K8745
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 100V 3,9Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers