Vishay Precision Group Ceramic Capacitors D391K20Y5PH6TL2R

Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D391K20Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D391K20Y5PH6TL2R-ND
Ceramic Capacitors D391K20Y5PH6TL2R-ND
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 390Pf ± 10% Y5P Reel E3 Vishay - 91K8729 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 390Pf ± 10% Y5P Reel E3 Vishay
91K8729
D 100V 390Pf ± 10% Y5P Reel E3 Vishay 91K8729
D 100V 390pF ± 10% Y5P REEL e3

D 100V 390pF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D391K20Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D391K20Y5PH6TL2R
Capacitors - Ceramic Capacitors D391K20Y5PH6TL2R
CAP CER 390PF 100V Y5P RADIAL

CAP CER 390PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D391K20Y5PH6TL2R-ND 91K8729 D391K20Y5PH6TL2R
Product Name Ceramic Capacitors D 100V 390Pf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers