Vishay Precision Group Ceramic Capacitors D391K20Y5PH63L2R

Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D391K20Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D391K20Y5PH63L2R-ND
Ceramic Capacitors D391K20Y5PH63L2R-ND
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D391K20Y5PH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D391K20Y5PH63L2R
Ceramic Capacitors D391K20Y5PH63L2R
CAP CER 390PF 100V Y5P RADIAL

CAP CER 390PF 100V Y5P RADIAL

Supplier's Site
Ceramic Disc & Plate Capacitor, D Series, 390 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 85R5351 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 390 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
85R5351
Ceramic Disc & Plate Capacitor, D Series, 390 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 85R5351
Ceramic Disc & Plate Capacitor, D Series, 390 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 390 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D391K20Y5PH63L2R-ND D391K20Y5PH63L2R 85R5351
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 390 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details