Vishay Intertechnology, Inc. Ceramic Capacitors D332Z25Y5VL63J5R

Description
3300pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z25Y5VL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z25Y5VL63J5R-ND
Ceramic Capacitors D332Z25Y5VL63J5R-ND
3300pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 91K8614 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
91K8614
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 91K8614
Capacitor,Ceramic,3. 3nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,3.3nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D332Z25Y5VL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z25Y5VL63J5R
Capacitors - Ceramic Capacitors D332Z25Y5VL63J5R
CAP CER 3300PF 500V Y5V RADIAL

CAP CER 3300PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D332Z25Y5VL63J5R-ND 91K8614 D332Z25Y5VL63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers