Vishay Intertechnology, Inc. Ceramic Capacitors D332Z20Z5UH6UJ5R

Description
3300pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z20Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z20Z5UH6UJ5R-ND
Ceramic Capacitors D332Z20Z5UH6UJ5R-ND
3300pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D332Z20Z5UH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D332Z20Z5UH6UJ5R
Ceramic Capacitors D332Z20Z5UH6UJ5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site Datasheet
D 100V 3,3Nf -20/% Z5U Ammo E3 Vishay - 91K8606 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf -20/% Z5U Ammo E3 Vishay
91K8606
D 100V 3,3Nf -20/% Z5U Ammo E3 Vishay 91K8606
D 100V 3,3NF -20/% Z5U AMMO E3

D 100V 3,3NF -20/% Z5U AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D332Z20Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z20Z5UH6UJ5R
Capacitors - Ceramic Capacitors D332Z20Z5UH6UJ5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D332Z20Z5UH6UJ5R-ND D332Z20Z5UH6UJ5R 91K8606 D332Z20Z5UH6UJ5R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 3,3Nf -20/% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details