Vishay Intertechnology, Inc. Ceramic Capacitors D332M29Z5UL6TJ5R

Description
3300pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M29Z5UL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M29Z5UL6TJ5R-ND
Ceramic Capacitors D332M29Z5UL6TJ5R-ND
3300pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0033uF 500V Capacitor
60-D332M29Z5UL6TJ5R
0.0033uF 500V Capacitor 60-D332M29Z5UL6TJ5R
Cap Ceramic Single 0.0033uF 500V Z5U 20% (7.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D332M29Z5UL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D332M29Z5UL6TJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0033uF 500V Z5U 20% (7.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D332M29Z5UL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D332M29Z5UL6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 91K8589 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
91K8589
Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 91K8589
Capacitor,Ceramic,3. 3nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,3.3nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D332M29Z5UL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M29Z5UL6TJ5R
Capacitors - Ceramic Capacitors D332M29Z5UL6TJ5R
CAP CER 3300PF 500V Z5U RADIAL

CAP CER 3300PF 500V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D332M29Z5UL6TJ5R-ND 60-D332M29Z5UL6TJ5R 91K8589 D332M29Z5UL6TJ5R
Product Name Ceramic Capacitors 0.0033uF 500V Capacitor Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details