Vishay Intertechnology, Inc. Ceramic Capacitors D332K43X7RL6UJ5R

Description
3300pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K43X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K43X7RL6UJ5R-ND
Ceramic Capacitors D332K43X7RL6UJ5R-ND
3300pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

3300pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 3,3Nf ±10% X7R Ammo E3 Vishay - 91K8575 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 3,3Nf ±10% X7R Ammo E3 Vishay
91K8575
D 500V 3,3Nf ±10% X7R Ammo E3 Vishay 91K8575
D 500V 3,3nF ±10% X7R AMMO e3

D 500V 3,3nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D332K43X7RL6UJ5R-ND 91K8575
Product Name Ceramic Capacitors D 500V 3,3Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details