Vishay Intertechnology, Inc. Ceramic Capacitors D332K39Y5PL6VJ5R

Description
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K39Y5PL6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K39Y5PL6VJ5R-ND
Ceramic Capacitors D332K39Y5PL6VJ5R-ND
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K39Y5PL6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K39Y5PL6VJ5R
Capacitors - Ceramic Capacitors D332K39Y5PL6VJ5R
CAP CER 3300PF 500V Y5P RADIAL

CAP CER 3300PF 500V Y5P RADIAL

Supplier's Site
D 500V 3,3Nf ±10% Y5P Ammo E3 Vishay - 91K8571 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 3,3Nf ±10% Y5P Ammo E3 Vishay
91K8571
D 500V 3,3Nf ±10% Y5P Ammo E3 Vishay 91K8571
D 500V 3,3nF ±10% Y5P AMMO e3

D 500V 3,3nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K39Y5PL6VJ5R-ND D332K39Y5PL6VJ5R 91K8571
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 3,3Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers