Vishay Intertechnology, Inc. Ceramic Capacitors D332K29Y5PH6UL2R

Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K29Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K29Y5PH6UL2R-ND
Ceramic Capacitors D332K29Y5PH6UL2R-ND
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K29Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K29Y5PH6UL2R
Capacitors - Ceramic Capacitors D332K29Y5PH6UL2R
CAP CER 3300PF 100V Y5P RADIAL

CAP CER 3300PF 100V Y5P RADIAL

Supplier's Site
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay - 91K8558 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay
91K8558
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay 91K8558
D 100V 3,3nF ±10% Y5P AMMO e3

D 100V 3,3nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K29Y5PH6UL2R-ND D332K29Y5PH6UL2R 91K8558
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers