Vishay Intertechnology, Inc. Ceramic Capacitors D332K25Y5PF63L2R

Description
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K25Y5PF63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K25Y5PF63L2R-ND
Ceramic Capacitors D332K25Y5PF63L2R-ND
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K25Y5PF63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K25Y5PF63L2R
Capacitors - Ceramic Capacitors D332K25Y5PF63L2R
CAP CER 3300PF 50V Y5P RADIAL

CAP CER 3300PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D332K25Y5PF63L2R-ND D332K25Y5PF63L2R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers