Ceramic Disc Capacitors .2LS 330PF 500V 10% Product overview: D331K20Y5PL6TJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D331K20Y5PL6TJ5R can be used for catalog matching and distributor lookup.
D 500V 330PF 10% Y5P REEL E3
CAP, 330PF, 500V, 10%, Y5P; Capacitance:330pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-D331K20Y5PL6TJ5R | 56-D331K20Y5PL6TJ5RTR-ND | 57AC1843 |
| Product Name | 330PF 500V Capacitor | Ceramic Capacitors | Cap, 330Pf, 500V, 10%, Y5P; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |