330pF ±5% 100V Ceramic Capacitor U2J Radial, Disc
D 100V 330pF ±5% U2J AMMO e3
CAP CER 330PF 100V U2J RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D331J47U2JH6UJ5R-ND | 91K8521 | D331J47U2JH6UJ5R |
| Product Name | Ceramic Capacitors | D 100V 330Pf ±5% U2J Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |