Vishay Intertechnology, Inc. Ceramic Capacitors D331G47U2JH6TL5R

Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331G47U2JH6TL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331G47U2JH6TL5R-ND
Ceramic Capacitors D331G47U2JH6TL5R-ND
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D331G47U2JH6TL5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D331G47U2JH6TL5R
Ceramic Capacitors D331G47U2JH6TL5R
CAP CER 330PF 100V U2J RADIAL

CAP CER 330PF 100V U2J RADIAL

Supplier's Site Datasheet
D 100V 330Pf ±2% U2J Reel E3 Vishay - 21M7509 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ±2% U2J Reel E3 Vishay
21M7509
D 100V 330Pf ±2% U2J Reel E3 Vishay 21M7509
D 100V 330pF ±2% U2J REEL e3

D 100V 330pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D331G47U2JH6TL5R-ND D331G47U2JH6TL5R 21M7509
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 330Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers