Vishay Intertechnology, Inc. Ceramic Capacitors D331G47U2JH6TJ5R

Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331G47U2JH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331G47U2JH6TJ5R-ND
Ceramic Capacitors D331G47U2JH6TJ5R-ND
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 330Pf ±2% U2J Reel E3 Vishay - 91K8512 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ±2% U2J Reel E3 Vishay
91K8512
D 100V 330Pf ±2% U2J Reel E3 Vishay 91K8512
D 100V 330pF ±2% U2J REEL e3

D 100V 330pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D331G47U2JH6TJ5R-ND 91K8512
Product Name Ceramic Capacitors D 100V 330Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 22Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F607 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-5 microF
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details