Vishay Intertechnology, Inc. Ceramic Capacitors D330J20C0GH6TJ5R

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D330J20C0GH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D330J20C0GH6TJ5R-ND
Ceramic Capacitors D330J20C0GH6TJ5R-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D330J20C0GH6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D330J20C0GH6TJ5R
Ceramic Capacitors D330J20C0GH6TJ5R
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number D330J20C0GH6TJ5R-ND D330J20C0GH6TJ5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers